onsemi Single Bipolar Transistors KSC2688YSTU

Description
Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2688YSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2688YSTU-ND
Single Bipolar Transistors KSC2688YSTU-ND
Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126-3

Buy Now Datasheet
Singapore, Singapore
300V 200mA 80MHz Bipolar Transistor
276-KSC2688YSTU
300V 200mA 80MHz Bipolar Transistor 276-KSC2688YSTU
NPN BJT 300V 200mA 80MHz TO-126 Transistor Product overview: KSC2688YSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200mA, 80MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 200mA, 80MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2688YSTU can be used for catalog matching and distributor lookup.

NPN BJT 300V 200mA 80MHz TO-126 Transistor Product overview: KSC2688YSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200mA, 80MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 200mA, 80MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2688YSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2688YSTU - 012590-KSC2688YSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2688YSTU
012590-KSC2688YSTU
TRANSISTORS - Transistors (BJT) - Single - KSC2688YSTU 012590-KSC2688YSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012590-KSC2688YSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 1.5V @ 5mA, 50mA Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 10V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012590-KSC2688YSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 1.5V @ 5mA, 50mA
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 10V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2688YSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2688YSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2688YSTU
TRANS NPN 300V 0.2A TO126-3

TRANS NPN 300V 0.2A TO126-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSC2688YSTU-ND 276-KSC2688YSTU 012590-KSC2688YSTU KSC2688YSTU
Product Name Single Bipolar Transistors 300V 200mA 80MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC2688YSTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-225AA, TO-126-3 SOT3; TO-126-3
IC(max) 200 milliamps 200 milliamps
VCEO 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data