onsemi Single Bipolar Transistors KST63MTF

Description
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KST63MTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST63MTF-ND
Single Bipolar Transistors KST63MTF-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 125MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 0.5A SOT-23 Bipolar Transistor
276-KST63MTF
30V 0.5A SOT-23 Bipolar Transistor 276-KST63MTF
TRANS PNP DARL 30V 0.5A SOT-23 Product overview: KST63MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST63MTF can be used for catalog matching and distributor lookup.

TRANS PNP DARL 30V 0.5A SOT-23 Product overview: KST63MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST63MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1068015-KST63MTF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1068015-KST63MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1068015-KST63MTF
Win Source Part Number: 1068015-KST63MTF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 350 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 100mA, 5V Frequency - Transition: 125MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): MMBTA63-7-F; MMBTA64-7-F; KST64MTF; MMBTA64; MMBTA63; BC858CMTF; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8541.21.0075 Mfr: Fairchild Semiconductor Other Names: 2156-KST63MTF-FSTR,F AIFSCKST63MTF Product Status: Obsolete

Win Source Part Number: 1068015-KST63MTF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 350 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 100mA, 5V
Frequency - Transition: 125MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): MMBTA63-7-F; MMBTA64-7-F; KST64MTF; MMBTA64; MMBTA63; BC858CMTF;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8541.21.0075
Mfr: Fairchild Semiconductor
Other Names: 2156-KST63MTF-FSTR,FAIFSCKST63MTF
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST63MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST63MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST63MTF
TRANS PNP DARL 30V 0.5A SOT23-3

TRANS PNP DARL 30V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KST63MTF-ND 276-KST63MTF 1068015-KST63MTF KST63MTF
Product Name Single Bipolar Transistors 30V 0.5A SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 30 volts 30 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT-23 Bipolar Transistor - 276-BC858A E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1658805 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
PNP general-purpose transistor - 2PA1576S,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
8 suppliers