NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113781-KSC2330OTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 20mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 1W Through Hole TO-92-3
TRANS NPN 300V 0.1A TO92-3 Product overview: KSC2330OTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2330OTA can be used for catalog matching and distributor lookup.
TRANS NPN 300V 0.1A TO92-3
TRANS NPN 300V 0.1A TO92-3
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSC2330OTA | 113781-KSC2330OTA | KSC2330OTATB-ND | 276-KSC2330OTA | KSC2330OTA | KSC2330OTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC2330OTA | Single Bipolar Transistors | 300V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; TO-92-3 LF | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | Bulk | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | |
| Packing Method | Ammo Pack | Bulk | Tape Reel; Tape & Box (TB) | |||
| VCEO | 300 volts | 300 volts | 300 volts |