onsemi Single Bipolar Transistors KSD471AYTA

Description
Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSD471AYTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD471AYTACT-ND
Single Bipolar Transistors KSD471AYTACT-ND
Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - KSD471AYTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD471AYTATB-ND
Single Bipolar Transistors KSD471AYTATB-ND
Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
30V 1A Bipolar Transistor
276-KSD471AYTA
30V 1A Bipolar Transistor 276-KSD471AYTA
TRANS NPN 30V 1A TO92-3 Product overview: KSD471AYTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD471AYTA can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1A TO92-3 Product overview: KSD471AYTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD471AYTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSD471AYTA - 070523-KSD471AYTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD471AYTA
070523-KSD471AYTA
TRANSISTORS - Transistors (BJT) - Single - KSD471AYTA 070523-KSD471AYTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070523-KSD471AYTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 1V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070523-KSD471AYTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
 - KSD471AYTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSD471AYTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD471AYTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD471AYTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD471AYTA
TRANS NPN 30V 1A TO92-3

TRANS NPN 30V 1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number KSD471AYTACT-ND 276-KSD471AYTA 070523-KSD471AYTA KSD471AYTA KSD471AYTA
Product Name Single Bipolar Transistors 30V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSD471AYTA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Bulk TO-92; SOT3; TO-92-3 TO-92; TO-92-3 LF
Packing Method Bulk Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data