onsemi Single Bipolar Transistors KST4401MTF

Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet
Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KST4401MTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KST4401MTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - KST4401MTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST4401MTFTR-ND
Single Bipolar Transistors KST4401MTFTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
40V 600mA 250MHz SOT-23 Bipolar Transistor
276-KST4401MTF
40V 600mA 250MHz SOT-23 Bipolar Transistor 276-KST4401MTF
NPN BJT Transistor, 40V, 600mA, SOT-23, 250MHz Product overview: KST4401MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST4401MTF can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V, 600mA, SOT-23, 250MHz Product overview: KST4401MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST4401MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KST4401MTF - 002210-KST4401MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST4401MTF
002210-KST4401MTF
TRANSISTORS - Transistors (BJT) - Single - KST4401MTF 002210-KST4401MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002210-KST4401MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 1V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002210-KST4401MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST4401MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST4401MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST4401MTF
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KST4401MTF
Bipolar Transistors - BJT KST4401MTF
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KST4401MTF KST4401MTFTR-ND 276-KST4401MTF 002210-KST4401MTF KST4401MTF KST4401MTF
Product Name Single Bipolar Transistors 40V 600mA 250MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KST4401MTF Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN
Package Type SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40W/MIF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Single Bipolar Transistors - BC817K40E6359HTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details