Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778063-KSD882OS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 90MHz
Part Status: Obsolete(EOL)
Family Name: KSD882OS
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1A, 2V
Alternative Parts (Cross-Reference): HT882; 2SD882-A; 2SD882; 2SD882-AZ;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1W Through Hole TO-126-3
TRANS NPN 30V 3A TO126-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 778063-KSD882OS | KSD882OS-ND | KSD882OS |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSD882OS | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3 | TO-225AA, TO-126-3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| IC(max) | 1.00E-3 milliamps | 3000 milliamps | |
| Power Gain | 100 dB |