Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSP44TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSP44TF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 300mA 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 400V 300mA 625mW Through Hole TO-92-3
Transistor, Fairchild, KSP44TF
Transistor, Fairchild, KSP44TF
Transistor, Fairchild, KSP44TF
TRANS NPN 400V 0.3A TO92-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
TRANS NPN 400V 0.3A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSP44TF | KSP44TFTR-ND | 8064623 | 8064623P | KSP44TF | KSP44TF | KSP44TF |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | Reel | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; To-92 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | ||||
| PD | 625 milliwatts |