Power Bipolar Transistor, 0.5A, 50V, 7-Element, NPN, Plastic/Epoxy, 16 Pin
High Voltage, High Current Darlington Transistor Driver Array, SOIC 16 LEAD, 2500-REEL Product overview: MC1413BDR2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MC1413BDR2 can be used for catalog matching and distributor lookup.
TRANS 7NPN DARL 50V 500MA 16SOIC
TRANS 7NPN DARL 50V 0.5A 16SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MC1413BDR2 | 277-MC1413BDR2 | MC1413BDR2OSTR-ND | MC1413BDR2 |
| Product Name | SOIC Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOIC16 | "16-SOIC (0.154"", 3.90mm Width)" | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||
| Polarity | NPN | NPN |