NPN Silicon Transistor
NPN Silicon Transistor
NPN BJT Transistor, 400V VCEO, 1.5A Ic, TO-220 Product overview: KSE13003TH1ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE13003TH1ATU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 20W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070530-KSE13003TH1AT
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 500mA, 1.5A
Typical Gain (hFE) (Min): 9 @ 500mA, 2V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
TRANS NPN 400V 1.5A TO220-3
Bipolar Transistors - BJT NPN Si Transistor
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSE13003TH1ATU | 276-KSE13003TH1ATU | KSE13003TH1ATU-ND | 070530-KSE13003TH1ATU | KSE13003TH1ATU | KSE13003TH1ATU |
| Product Name | 400V 1.5A TO-220 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSE13003TH1ATU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 400 volts | 400 volts |