Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92-3
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
TRANS PNP 60V 0.6A TO92-3
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSP2907ATFTR-ND | KSP2907ATF | KSP2907ATF | KSP2907ATF |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |