TRANS NPN 140V 0.7A TO-92-3
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070479-KSC1009YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 700mV @ 20mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
NPN BJT Transistor, 140V, 700mA, 50MHz, TO-92 Product overview: KSC1009YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 700mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 700mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1009YTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Epitaxial Transistor
TRANS NPN 140V 0.7A TO-92
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-KSC1009YTATB-ND | KSC1009YTA | 070479-KSC1009YTA | 276-KSC1009YTA | 598-KSC1009YTA | KSC1009YTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC1009YTA | 140V 700mA 50MHz Bipolar Transistor | Bipolar Transistors - BJT NPN Epitaxial Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92-3 LF | TO-92; SOT3; TO-92-3 | |||
| Packing Method | Ammo Pack | Tape Reel; Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | |||
| VCEO | 140 volts | 140 volts | 140 volts |