Transistor GP BJT NPN 60V 1A TO92 3 Pin
Transistor GP BJT NPN 60V 1A TO92 3 Pin
Transistor GP BJT NPN 60V 1A TO92 3 Pin
NPN BJT Transistor, 60V, 1A, 160MHz, TO-92, Through Hole Product overview: KSD1616AGTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 1A, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 60V, 1A, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1616AGTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 1A 160MHz 750mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 60V 1A 160MHz 750mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070517-KSD1616AGTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 750mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
NPN Epitaxial Silicon Transistor
TRANS NPN 60V 1A TO92-3
Bipolar Transistors - BJT NPN Epitaxial Transistor
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7390404P | 7390404 | 276-KSD1616AGTA | KSD1616AGTATB-ND | 070517-KSD1616AGTA | KSD1616AGTA | KSD1616AGTA | KSD1616AGTA |
| Product Name | Bipolar Transistors | Bipolar Transistors | Through-Hole 60V 1A 160MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSD1616AGTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-92; TO-92 | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92-3 | TO-92; TO-92-3 LF | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||||
| VCEO | 60 volts | 60 volts |