onsemi TRANSISTORS - RF Transistors (BJT) - KSC2756YMTF KSC2756YMTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050929-KSC2756YMTF Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15dB to 23dB Frequency - Transition: 850MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 6.5dB @ 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 120 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050929-KSC2756YMTF Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15dB to 23dB Frequency - Transition: 850MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 6.5dB @ 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 120 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - KSC2756YMTF - 1050929-KSC2756YMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - KSC2756YMTF
1050929-KSC2756YMTF
TRANSISTORS - RF Transistors (BJT) - KSC2756YMTF 1050929-KSC2756YMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050929-KSC2756YMTF Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15dB to 23dB Frequency - Transition: 850MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 6.5dB @ 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 120 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050929-KSC2756YMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15dB to 23dB
Frequency - Transition: 850MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 6.5dB @ 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 120 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar RF Transistors - KSC2756YMTF-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
KSC2756YMTF-ND
Bipolar RF Transistors KSC2756YMTF-ND
RF Transistor NPN 20V 30mA 850MHz 150mW Surface Mount SOT-23-3

RF Transistor NPN 20V 30mA 850MHz 150mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SMD 20V 30mA 850MHz Bipolar Transistor
283-KSC2756YMTF
SMD 20V 30mA 850MHz Bipolar Transistor 283-KSC2756YMTF
NPN BJT Transistor 20V 30mA 850MHz SOT-23 Surface Mount Product overview: KSC2756YMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 30mA, 850MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 30mA, 850MHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC2756YMTF can be used for catalog matching and distributor lookup.

NPN BJT Transistor 20V 30mA 850MHz SOT-23 Surface Mount Product overview: KSC2756YMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 30mA, 850MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 30mA, 850MHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC2756YMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2756YMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2756YMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2756YMTF
RF TRANS NPN 20V 850MHZ SOT23-3

RF TRANS NPN 20V 850MHZ SOT23-3

Supplier's Site
Bipolar RF Transistors - KSC2756YMTF - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
KSC2756YMTF
Bipolar RF Transistors KSC2756YMTF
RF TRANS NPN 20V 850MHZ SOT23-3

RF TRANS NPN 20V 850MHZ SOT23-3

Supplier's Site Datasheet
Bipolar RF Transistors - KSC2756YMTF - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
KSC2756YMTF
Bipolar RF Transistors KSC2756YMTF
RF SMALL SIGNAL TRANSISTOR

RF SMALL SIGNAL TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1050929-KSC2756YMTF KSC2756YMTF-ND 283-KSC2756YMTF KSC2756YMTF KSC2756YMTF
Product Name TRANSISTORS - RF Transistors (BJT) - KSC2756YMTF Bipolar RF Transistors SMD 20V 30mA 850MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Power Gain 120 dB 15 dB
Unlock Full Specs
to access all available technical data