The KSC388CYTA is an NPN bipolar junction transistor (BJT) manufactured by ON Semiconductor, designed for use in various applications including TV final picture IF amplifiers. It features a typical power gain of 33 dB at a frequency of 45 MHz. The transistor has a maximum collector current rating of 50 mA and can handle collector-emitter and collector-base voltages of up to 25 V and 30 V, respectively. The device is housed in a TO-92 package, suitable for through-hole mounting. It has a maximum power dissipation of 300 mW and operates within a junction temperature range of -55°C to 150°C. The KSC388CYTA is classified as obsolete, and engineers should consider its availability and potential alternatives for new designs.
Manufacturer: ON Semiconductor
Win Source Part Number: 922526-KSC388CYTA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 50 mA 300MHz 300 mW Through Hole TO-92-3
Package: Cut Tape (CT), Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSC388
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: KSC388CYTACT, KSC388CYTATB, KSC388CYTA-ND
Bipolar (BJT) Transistor NPN 25V 50mA 300MHz 300mW Through Hole TO-92-3
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
TRANS NPN 25V 0.05A TO92-3 Product overview: KSC388CYTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC388CYTA can be used for catalog matching and distributor lookup.
TRANS NPN 25V 0.05A TO92-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 922526-KSC388CYTA | KSC388CYTATB-ND | KSC388CYTA | 276-KSC388CYTA | KSC388CYTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC388CYTA | Single Bipolar Transistors | 25V 0.05A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92-3 LF | Bulk | |
| Packing Method | Ammo Pack | Bulk | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||
| IC(max) | 50 milliamps | 50 milliamps |