onsemi 300V 0.5A Bipolar Transistor KSE340S

Description
TRANS NPN 300V 0.5A TO-126 Product overview: KSE340S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE340S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 300V 0.5A TO-126 Product overview: KSE340S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE340S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.5A Bipolar Transistor
276-KSE340S
300V 0.5A Bipolar Transistor 276-KSE340S
TRANS NPN 300V 0.5A TO-126 Product overview: KSE340S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE340S can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.5A TO-126 Product overview: KSE340S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE340S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSE340S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSE340S-ND
Single Bipolar Transistors KSE340S-ND
Bipolar (BJT) Transistor NPN 300V 500mA 20W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 300V 500mA 20W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSE340S - 876449-KSE340S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSE340S
876449-KSE340S
TRANSISTORS - Transistors (BJT) - Single - KSE340S 876449-KSE340S
Manufacturer: ON Semiconductor Win Source Part Number: 876449-KSE340S Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 500 mA - 20 W Through Hole TO-126-3 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: KSE34 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 876449-KSE340S
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 500 mA - 20 W Through Hole TO-126-3
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSE34
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSE340S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSE340S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSE340S
TRANS NPN 300V 0.5A TO126-3

TRANS NPN 300V 0.5A TO126-3

Supplier's Site
TRANS NPN 300V 0.5A TO-126 - 598-KSE340S - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 300V 0.5A TO-126
598-KSE340S
TRANS NPN 300V 0.5A TO-126 598-KSE340S
TRANS NPN 300V 0.5A TO-126

TRANS NPN 300V 0.5A TO-126

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-KSE340S KSE340S-ND 876449-KSE340S KSE340S 598-KSE340S
Product Name 300V 0.5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSE340S Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 300V 0.5A TO-126
Polarity NPN NPN NPN NPN; NPN
IC(max) 500 milliamps 500 milliamps
VCEO 300 volts 300 volts
VCBO 300 volts
PD 20000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847BWE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 2466675 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223 (SC-73)
View Details