onsemi Single Bipolar Transistors KSD261CGTA

Description
Bipolar (BJT) Transistor NPN 20V 500mA 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 500mA 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSD261CGTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD261CGTATB-ND
Single Bipolar Transistors KSD261CGTATB-ND
Bipolar (BJT) Transistor NPN 20V 500mA 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 20V 500mA 500mW Through Hole TO-92-3

Buy Now Datasheet
 - KSD261CGTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSD261CGTA - 1050978-KSD261CGTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD261CGTA
1050978-KSD261CGTA
TRANSISTORS - Transistors (BJT) - Single - KSD261CGTA 1050978-KSD261CGTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050978-KSD261CGTA Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 1V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050978-KSD261CGTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 1V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD261CGTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD261CGTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD261CGTA
TRANS NPN 20V 0.5A TO92-3

TRANS NPN 20V 0.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number KSD261CGTATB-ND KSD261CGTA 1050978-KSD261CGTA KSD261CGTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSD261CGTA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - BCR148SE6433HTMA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistor Arrays - BC846BS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 6697483 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details