Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Through Hole I-PAK
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051011-KSH112ITU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 25MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5,040
TRANS NPN DARL 100V 2A IPAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSH112ITU-ND | 1051011-KSH112ITU | KSH112ITU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSH112ITU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Darlington |