Bipolar (BJT) Transistor PNP 60V 10A 40MHz 1.67W Through Hole TO-220-3
PNP BJT Transistor, 60V, 10A, 40MHz, TO-220AB Product overview: KSE45H8 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 40MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 40MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE45H8 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1193659-KSE45H8
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 40MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: KSE45H
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 400mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 60 at 2A, 1V
Maximum Power: 1.67W
TRANS PNP 60V 10A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSE45H8-ND | 276-KSE45H8 | 1193659-KSE45H8 | KSE45H8 |
| Product Name | Single Bipolar Transistors | 60V 10A 40MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSE45H8 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | ||
| IC(max) | 10000 milliamps | 10000 milliamps | ||
| VCEO | 60 volts | 60 volts |