onsemi Single Bipolar Transistors KSE2955T

Description
Bipolar (BJT) Transistor PNP 60V 10A 2MHz 600mW Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 10A 2MHz 600mW Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSE2955T-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSE2955T-ND
Single Bipolar Transistors KSE2955T-ND
Bipolar (BJT) Transistor PNP 60V 10A 2MHz 600mW Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 60V 10A 2MHz 600mW Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 10A TO-220 Bipolar Transistor
276-KSE2955T
60V 10A TO-220 Bipolar Transistor 276-KSE2955T
PNP BJT 60V 10A TO-220 Transistor Product overview: KSE2955T from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE2955T can be used for catalog matching and distributor lookup.

PNP BJT 60V 10A TO-220 Transistor Product overview: KSE2955T from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE2955T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSE2955T - 778066-KSE2955T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSE2955T
778066-KSE2955T
TRANSISTORS - Transistors (BJT) - Single - KSE2955T 778066-KSE2955T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778066-KSE2955T Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Power - Max: 600mW Transistor Type: PNP Frequency - Transition: 2MHz Part Status: Obsolete(EOL) Family Name: KSE2955T Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 8V @ 3.3A, 10A Current - Collector Cutoff (Maximum): 700μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V Alternative Parts (Cross-Reference): 2N6107; BD708; D45H8; MJE2955-BP; Introduction Date: December 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778066-KSE2955T
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 600mW
Transistor Type: PNP
Frequency - Transition: 2MHz
Part Status: Obsolete(EOL)
Family Name: KSE2955T
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 8V @ 3.3A, 10A
Current - Collector Cutoff (Maximum): 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V
Alternative Parts (Cross-Reference): 2N6107; BD708; D45H8; MJE2955-BP;
Introduction Date: December 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSE2955T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSE2955T
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSE2955T
TRANS PNP 60V 10A TO220-3

TRANS PNP 60V 10A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSE2955T-ND 276-KSE2955T 778066-KSE2955T KSE2955T
Product Name Single Bipolar Transistors 60V 10A TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSE2955T Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-220; TO-220-3 TO-220; SOT3
IC(max) 10000 milliamps 0.7000 milliamps 10000 milliamps
VCEO 60 volts 60 volts
VCBO -70 volts
Unlock Full Specs
to access all available technical data