Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051024-KSH31TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 40V 3A 3MHz 1.56W Surface Mount D-Pak
NPN BJT 40V 3A TO-252 DPAK Transistor Product overview: KSH31TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH31TF can be used for catalog matching and distributor lookup.
TRANS NPN 40V 3A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1051024-KSH31TF | KSH31TF-ND | 276-KSH31TF | KSH31TF | 598-KSH31TF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSH31TF | Single Bipolar Transistors | 40V 3A TO-252 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 40V 3A DPAK |
| Polarity | NPN; NPN | NPN | NPN | NPN | |
| Package Type | SOT3; D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 40 volts | 40 volts | |||
| VCBO | 40 volts |