Bipolar (BJT) Transistor NPN 500V 5A 18MHz 50W Through Hole TO-220-3
NPN Silicon Transistor, 1000-TUBE Product overview: KSC5021RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5021RTU can be used for catalog matching and distributor lookup.
NPN Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778048-KSC5021RTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 50W
Transistor Type: NPN
Frequency - Transition: 18MHz
Family Name: KSC5021R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 500V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 600mA, 3A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 600mA, 5V
Alternative Parts (Cross-Reference): BUJ303A,127; STL128DN; BUL128; ST13005;
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRANS NPN 500V 5A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSC5021RTU-ND | 276-KSC5021RTU | KSC5021RTU | 778048-KSC5021RTU | KSC5021RTU |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC5021RTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; SOT3 | ||
| IC(max) | 5000 milliamps | 0.0100 milliamps | 5000 milliamps | ||
| VCEO | 500 volts | 500 volts | |||
| VCBO | 800 volts |