Manufacturer: STMicroelectronics
Win Source Part Number: 1051283-L6221CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 60V 1.2A Surface Mount 20-SO
TRANS 4NPN DARL 60V 1.2A 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1051283-L6221CD | L6221CD-ND | L6221CD |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - L6221CD | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 4 NPN Darlington (Quad) | NPN |