Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105988-KSH210TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 65MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount D-Pak
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
TRANS PNP 25V 5A TO252-3 Product overview: KSH210TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH210TF can be used for catalog matching and distributor lookup.
TRANS PNP 25V 5A DPAK
TRANS PNP 25V 5A TO252-3
Trans GP BJT PNP 25V 5A 3-Pin(2+Tab) DPAK T/R
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 105988-KSH210TF | KSH210TFTR-ND | KSH210TF | 276-KSH210TF | KSH210TF | KSH210TF | 598-KSH210TF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSH210TF | Single Bipolar Transistors | 25V 5A TO252 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans GP BJT PNP 25V 5A 3-Pin(2+Tab) DPAK T/R | |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | SOT3; D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK-3 | Bulk | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape Reel; Tape & Reel | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 25 volts | 25 volts | 25 volts | 25 volts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |