Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
NPN/PNP BJT, 40V, 200mA, 300MHz, SC-88 Transistor Product overview: MBT3946DW1T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MBT3946DW1T2G can be used for catalog matching and distributor lookup.
NPN PNP Bipolar Transistor
TRAN NPN/PNP 40V 0.2A SC88/SC70
BIPOLAR TRANSISTOR, NPN/PNP DUAL 40V SC-88; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:100hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR ARRAY, NPN/PNP, 40V, SC-88; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; Power Dissipation Pd:150mW; DC Collector Current:200mA; DC Current Gain hFE:100hFE; Transistor Case Style:SC-88; No. of RoHS Compliant: Yes
TRAN NPN/PNP 40V 0.2A SC88/SC70
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MBT3946DW1T2GOSTR-ND | 277-MBT3946DW1T2G | MBT3946DW1T2G | MBT3946DW1T2G | 45J0810 | 30AC9799 | MBT3946DW1T2G |
| Product Name | Bipolar Transistor Arrays | 40V 200mA 300MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn/pnp Dual 40V Sc-88; Transistor Polarity Onsemi | Transistor Array, Npn/pnp, 40V, Sc-88; Transistor Polarity Onsemi | Bipolar Transistor Arrays | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SC-88/SC70-6/SOT-363 6 LEAD | TO-3 | TO-3 | 6-TSSOP, SC-88, SOT-363 | ||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | ||||
| VCBO | 60 volts |