NPN Epitaxial Silicon Transistor
NPN BJT 400V 1A DPAK Surface Mount Transistor Product overview: KSH50TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 1A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 400V, 1A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH50TF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 1A 10MHz 1.56W Surface Mount D-Pak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002184-KSH50TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
TRANS NPN 400V 1A DPAK
TRANS NPN 400V 1A DPAK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSH50TF | 276-KSH50TF | KSH50TFTR-ND | 002184-KSH50TF | KSH50TF | KSH50TF |
| Product Name | SMD 400V 1A DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSH50TF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 400 volts | 400 volts | 400 volts |