Transistor, Fairchild, KSC3265YMTF
Transistor, Fairchild, KSC3265YMTF
Transistor, Fairchild, KSC3265YMTF
Bipolar (BJT) Transistor NPN 25V 800mA 120MHz 200mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 25V 800mA 120MHz 200mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070500-KSC3265YMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: KSC3265YMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC3265YMTF can be used for catalog matching and distributor lookup.
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
TRANS NPN 25V 0.8A SOT23-3
TRANSISTOR, BIPOL, NPN, 25V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:800mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Epitaxial Transistor
25V 200mW 160@100mA,1V 800mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS
TRANS NPN 25V 0.8A SOT23-3
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 8064497 | 8064497P | KSC3265YMTFCT-ND | 070500-KSC3265YMTF | 2087-KSC3265YMTF | KSC3265YMTF | KSC3265YMTF | 31Y2164 | KSC3265YMTF | KSC3265YMTF | KSC3265YMTF |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC3265YMTF | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Npn, 25V, Sot-23-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Reel | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | SOT23; SOT-23-3 | TO-3; SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Number of units in IC | 1 | ||||||||||
| Packing Method | Reel | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | 800 milliamps |