onsemi KSC2383YTA Transistor
onsemi KSC2383YTA Transistor
onsemi KSC2383YTA Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103930-KSC2383YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 200mA, 5V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: KSC2383YTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2383YTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 160V 1A 100MHz 900mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 160V 1A 100MHz 900mW Through Hole TO-92-3
TRANS, NPN, 160V, 1A, 150DEG C, 0.9W; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:1A; Power Dissipation:900mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Epitaxial Transistor
TRANS NPN 160V 1A TO92-3
Bipolar Transistors - BJT NPN Epitaxial Transistor
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 8064493P | 8064493 | 103930-KSC2383YTA | 2087-KSC2383YTA | KSC2383YTACT-ND | 31Y2161 | 598-KSC2383YTA | KSC2383YTA | KSC2383YTA |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC2383YTA | Bipolar Transistor | Single Bipolar Transistors | Trans, Npn, 160V, 1A, 150Deg C, 0.9W; Transistor Polarity Onsemi | Bipolar Transistors - BJT NPN Epitaxial Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | TO-92; TO-92 | TO-92; To-92 | TO-92; SOT3; TO-92-3 | Ammo Pack | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-3 | |||
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |||
| Number of units in IC | 1 | 1 | |||||||
| Packing Method | Ammo Pack | Tape Reel; Tape & Box (TB) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps |