Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051066-KST24MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 620MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 8mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
NPN BJT 30V 100mA 620MHz SOT-23 Transistor Product overview: KST24MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 620MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 620MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST24MTF can be used for catalog matching and distributor lookup.
RF Small Signal Bipolar Transistor, 0.1A, Very High Frequency Band, NPN
Bipolar (BJT) Transistor NPN 30V 100mA 620MHz 350mW Surface Mount SOT-23-3
TRANS NPN 30V 0.1A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1051066-KST24MTF | 276-KST24MTF | KST24MTF | KST24MTF-ND | KST24MTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KST24MTF | 30V 100mA 620MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 | SOP8 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 30 volts | 30 volts |