Bipolar (BJT) Transistor PNP 25V 1A 110MHz 2W Surface Mount SOT-89-3
TRANS PNP 25V 1A SOT89-3 Product overview: KSB798GTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB798GTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070477-KSB798GTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 400mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 1V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRANS PNP 25V 1A SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSB798GTF-ND | 276-KSB798GTF | 070477-KSB798GTF | KSB798GTF |
| Product Name | Single Bipolar Transistors | 25V 1A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSB798GTF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | ||
| Package Type | SOT89; TO-243AA | Bulk | SOT3; SOT89; SOT-89-3 | |
| Packing Method | Bulk | Tape Reel; Tape & Reel (TR) |