Shenzhen Shengyu Electronics Technology Limited Datasheets for Rotary Limit Switches

Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more

Product Name Notes
LIMIT SW,ANGULAR ROLL LEVER,1NO+
LIMIT SW,METAL ROLLER LEVER,1NO+
LIMIT SWITCH 600VAC 12AMP T +OPT
LIMIT SWITCH,SIDE ROTARY,2NO + 2
LIMITSW,ALUMINUM ROD LEVER,1NO+1
LIMITSW,METAL,ADJ ROLL LVR,1NO+2
LIMITSW,PLASTIC ROLLER CRANK,1NO
LIMSW,ADJ PLASTIC ROLL CRANK,1NO
LIMSW,METAL ROLLER CRANK,1NO+1NC
LIMSW,METAL,ADJ ROLL CRANK,1NO+2
POS.METAL 50041, LED, M12, 8-POL
POS.METAL W.TWIST LEVER.1NO+2NC.
SWITCH SNAP ACT SPDT 100MA 50V
SWITCH SNAP ACT SPDTX4 15A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION DPDT 10A 120V
SWITCH SNAP ACTION DPDT 6A 120V
SWITCH SNAP ACTION DPST 3A 240V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 300V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 4A 250V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 6A 120V
SWITCH SNAP ACTION SPDT 6A 250V