NPN BJT Transistor, 80V, 8A, 50MHz, TO-251 Product overview: KSH44H11ITU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH44H11ITU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 8A 50MHz 1.75W Through Hole I-PAK
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070536-KSH44H11ITU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5,040
NPN Epitaxial Silicon Transistor
TRANS NPN 80V 8A IPAK
Bipolar Transistors - BJT NPN/80V/8A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSH44H11ITU | KSH44H11ITU-ND | 070536-KSH44H11ITU | KSH44H11ITU | KSH44H11ITU | KSH44H11ITU |
| Product Name | 80V 8A 50MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSH44H11ITU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 8000 milliamps | 8000 milliamps | ||||
| VCEO | 80 volts | 80 volts | ||||
| VCBO | 80 volts | |||||
| fT | 50 MHz |