Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018227-KSC3503DS
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 600mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 10mA, 10V
Maximum Power Dissipation: 7W
Alternative Parts (Cross-Reference): KSC3503DSTU;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC3503DS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC3503DS can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 300V 100mA 150MHz 7W Through Hole TO-126-3
TRANS NPN 300V 0.1A TO126-3
TRANS NPN 300V 0.1A TO126-3
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANSISTOR, BIPOL, NPN, 300V, TO-225AA-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:100mA; Power Dissipation:7W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
NPN/0.1A/300VTO-126 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 018227-KSC3503DS | 2087-KSC3503DS | KSC3503DS-ND | KSC3503DS | KSC3503DS | KSC3503DS | 31Y2165 | 82C7431 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC3503DS | Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipol, Npn, 300V, To-225Aa-3; Transistor Polarity Onsemi | Npn/0.1A/300Vto-126 Rohs Compliant Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; TO-126-3 | Bulk | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | TO-3 | TO-3 | ||
| Packing Method | Bulk | Bulk; Bulk | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| fT | 150 MHz |