NPN BJT 400V 5A TO-220F Transistor Product overview: KSC5039FTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5039FTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 5A 10MHz 30W Through Hole TO-220F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 093885-KSC5039FTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 500mA, 2.5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 300mA, 5V
Maximum Power Dissipation: 30W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
TRANS NPN 400V 5A TO-220F
TRANS NPN 400V 5A TO220F-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-KSC5039FTU | KSC5039FTU-ND | 093885-KSC5039FTU | 598-KSC5039FTU | KSC5039FTU |
| Product Name | 400V 5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC5039FTU | TRANS NPN 400V 5A TO-220F | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| IC(max) | 5000 milliamps | 5000 milliamps | |||
| VCEO | 400 volts | 400 volts | |||
| VCBO | 800 volts | ||||
| fT | 10 MHz |