NPN BJT 150V 2A TO-220 Transistor Product overview: KSD401Y from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD401Y can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 150V 2A 5MHz 25W Through Hole TO-220-3
Win Source Part Number: 1067985-KSD401Y
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1,200
Power - Max: 25 W
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 50µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 400mA, 10V
Frequency - Transition: 5MHz
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): KSD401YKSD401-Y;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: KSD401
Product Status: Obsolete
TRANS NPN 150V 2A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSD401Y | KSD401Y-ND | 1067985-KSD401Y | KSD401Y |
| Product Name | 150V 2A TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |
| VCEO | 150 volts | 150 volts | ||
| VCBO | 200 volts | |||
| fT | 5 MHz |