Trans GP BJT NPN 900V 0.1A 3-Pin(3+Tab) TO-126 Rail Product overview: KSC5042MSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 900V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5042MSTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050955-KSC5042MSTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-126-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 900V
Max Vce (sat): 5V @ 4mA, 20mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 6W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TRANS NPN 900V 0.1A TO126-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-KSC5042MSTU | 1050955-KSC5042MSTU | KSC5042MSTU |
| Product Name | 900V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC5042MSTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | |
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 900 volts | 900 volts | |
| VCBO | 1500 volts |