Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002179-KSH42CTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
PNP BJT Transistor, 100V, 6A, DPAK, SM Product overview: KSH42CTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH42CTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount D-Pak
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 100V 6A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 002179-KSH42CTF | 276-KSH42CTF | KSH42CTFTR-ND | KSH42CTF | KSH42CTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSH42CTF | 100V 6A DPAK Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | |||
| IC(max) | 6000 milliamps | 6000 milliamps | |||
| VCEO | 100 volts | 100 volts | |||
| VCBO | -100 volts |