Transistor, Fairchild, KSC5027OTU
Transistor, Fairchild, KSC5027OTU
NPN Silicon Transistor
Bipolar Transistors - BJT NPN Sil Transistor Product overview: KSC5027OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC5027OTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778049-KSC5027OTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 50W
Transistor Type: NPN
Frequency - Transition: 15MHz
Family Name: KSC5027O
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 300mA, 1.5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 200mA, 5V
Alternative Parts (Cross-Reference): TSC5327CZ C0; TSC5327CZ; 2SC3148(FA-1,Z); 2SC3148;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Bipolar Transistors - BJT NPN Sil Transistor
TRANS NPN 800V 3A TO-220
TRANS NPN 800V 3A TO220-3
| RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 8064504 | KSC5027OTU | 2087-KSC5027OTU | KSC5027OTU-ND | 778049-KSC5027OTU | KSC5027OTU | 598-KSC5027OTU | KSC5027OTU |
| Product Name | Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC5027OTU | Bipolar Transistors - BJT | TRANS NPN 800V 3A TO-220 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; To-220 | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220; SOT3 | |||
| Number of units in IC | 1 | |||||||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||||
| IC(max) | 3000 milliamps | 0.0100 milliamps | 3000 milliamps |