Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 150mW Surface Mount SC-88/SC70-6/SOT-363
NPN PNP BJT, 6-Pin SC-88/SC70-6/SOT-363
NPN PNP Bipolar Transistor
Bipolar Transistors - BJT 200mA 40V Dual Complementary
40V 150mW 100@10mA,1V 200mA NPN+PNP SC-70-6(SOT-363) Bipolar Transistors - BJT ROHS
BIPOLAR TRANSISTOR, NPN/PNP DUAL 40V SC-88; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:300hFE; No. of Pins:6Pins RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN/PNP DUAL 40V SC-88, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:150mW; DC Current Gain hFE:300hFE; No. of Pins:6Pins RoHS Compliant: Yes
TRAN NPN/PNP 40V 0.2A SC88/SC70
TRAN NPN/PNP 40V 0.2A SC88/SC70
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MBT3946DW1T1GOSDKR-ND | 277-MBT3946DW1T1G | MBT3946DW1T1G | MBT3946DW1T1G | MBT3946DW1T1G | 83H7283 | MBT3946DW1T1G | MBT3946DW1T1G |
| Product Name | Bipolar Transistor Arrays | Dual Bipolar Transistor | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistor, Npn/pnp Dual 40V Sc-88; Transistor Polarity Onsemi | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SC-88/SC70-6/SOT-363 6 LEAD | TO-3 | 6-TSSOP, SC-88, SOT-363 | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |