Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002212-KST5401MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 50mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
PNP BJT Transistor, 150V, 500mA, 300MHz, SOT-23 Product overview: KST5401MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 500mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 500mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST5401MTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 150V 500mA 300MHz 350mW Surface Mount SOT-23-3
TRANS PNP 150V 0.5A SOT23-3
TRANS PNP 150V 0.5A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 002212-KST5401MTF | 276-KST5401MTF | KST5401MTFTR-ND | KST5401MTF | KST5401MTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KST5401MTF | 150V 500mA 300MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 150 volts | 150 volts | 150 volts | ||
| VCBO | -160 volts |