onsemi Bipolar Transistor MBT6429DW1T1

Description
NPN Bipolar Small Signal Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MBT6429DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MBT6429DW1T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Bipolar Small Signal Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MBT6429DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MBT6429DW1T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
277-MBT6429DW1T1
Bipolar Transistor 277-MBT6429DW1T1
NPN Bipolar Small Signal Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MBT6429DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MBT6429DW1T1 can be used for catalog matching and distributor lookup.

NPN Bipolar Small Signal Transistor, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: MBT6429DW1T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MBT6429DW1T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - MBT6429DW1T1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MBT6429DW1T1-ND
Bipolar Transistor Arrays MBT6429DW1T1-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 700MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 200mA 700MHz 150mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MBT6429DW1T1 - 1216548-MBT6429DW1T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MBT6429DW1T1
1216548-MBT6429DW1T1
TRANSISTORS - Transistors (BJT) - Arrays - MBT6429DW1T1 1216548-MBT6429DW1T1
Manufacturer: ON Semiconductor Win Source Part Number: 1216548-MBT6429DW1T1 Packaging: Tape and Reel Mounting Style: SMD Transistor Type: 2 NPN (Dual) Frequency - Transition: 700MHz Categories: Discrete Semiconductor Products Supplier Device Package: SC-88/SC70-6/SOT-363 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: MBT6429D Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 500 at 100μA, 5V Maximum Power: 150mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1216548-MBT6429DW1T1
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 700MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-88/SC70-6/SOT-363
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: MBT6429D
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 500 at 100μA, 5V
Maximum Power: 150mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MBT6429DW1T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MBT6429DW1T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MBT6429DW1T1
TRANS 2NPN 45V 0.2A SOT363

TRANS 2NPN 45V 0.2A SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 277-MBT6429DW1T1 MBT6429DW1T1-ND 1216548-MBT6429DW1T1 MBT6429DW1T1
Product Name Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - MBT6429DW1T1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3
Packing Method Tape Reel; Tape and Reel Tape Reel; Tape & Reel (TR)
TJ -55 to 150 C (-67 to 302 F)
Power Gain 500 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers
Bipolar Transistors - 6697436P - RS Components, Ltd.
Specs
Package Type Surface Mount
View Details
45V 0.5A SOT23 Bipolar Transistor - 276-BC807-25E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers