Manufacturer: ON Semiconductor
Win Source Part Number: 739122-KSC2333YTU
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 100mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 100mA, 5V
Maximum Power: 15W
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 400V 2A 15W Through Hole TO-220-3
TRANS NPN 400V 2A TO220-3
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 739122-KSC2333YTU | KSC2333YTU | KSC2333YTU-ND | KSC2333YTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC2333YTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN |