Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole TO-126-3
TRANS NPN DARL 60V 4A TO126-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSE800STSSTU-ND | KSE800STSSTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |