Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778059-KSD471ACYTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 800mW
Transistor Type: NPN
Frequency - Transition: 130MHz
Family Name: KSD471ACY
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 1V
Alternative Parts (Cross-Reference): BC338-40 A1G; BC338-25 A1G; BC338-16 A1G; 2SC2703-Y(TE6,C,M);
Introduction Date: April 27, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
NPN BJT Transistor, 30V, 1A, 130MHz, TO-92 Product overview: KSD471ACYTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD471ACYTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Bipolar Transistors - BJT NPN Epitaxial Transistor
TRANS NPN 30V 1A TO92-3
Trans GP BJT NPN 30V 1A 3-Pin TO-92 Ammo
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 778059-KSD471ACYTA | 276-KSD471ACYTA | KSD471ACYTATB-ND | KSD471ACYTA | KSD471ACYTA | KSD471ACYTA | 598-KSD471ACYTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSD471ACYTA | 30V 1A 130MHz Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT NPN 30V 1A 3-Pin TO-92 Ammo | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92-3 LF | ||||
| Packing Method | Tape Reel; Tape in Box | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| IC(max) | 1.00E-4 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Power Gain | 120 dB |