Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 500mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 876427-KSC1845ETA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 120 V 50 mA 110MHz 500 mW Through Hole TO-92-3
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSC1845
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS NPN 120V 0.05A TO92-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSC1845ETA-ND | 876427-KSC1845ETA | KSC1845ETA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC1845ETA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |