onsemi Single Bipolar Transistors KSC2258ASTU

Description
Bipolar (BJT) Transistor NPN 300V 100mA 100MHz 4W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 100mA 100MHz 4W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2258ASTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2258ASTU-ND
Single Bipolar Transistors KSC2258ASTU-ND
Bipolar (BJT) Transistor NPN 300V 100mA 100MHz 4W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 300V 100mA 100MHz 4W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2258ASTU - 070483-KSC2258ASTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2258ASTU
070483-KSC2258ASTU
TRANSISTORS - Transistors (BJT) - Single - KSC2258ASTU 070483-KSC2258ASTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070483-KSC2258ASTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 1.2V @ 5mA, 50mA Typical Gain (hFE) (Min): 40 @ 40mA, 20V Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070483-KSC2258ASTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 1.2V @ 5mA, 50mA
Typical Gain (hFE) (Min): 40 @ 40mA, 20V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300V 100mA 100MHz Bipolar Transistor
276-KSC2258ASTU
300V 100mA 100MHz Bipolar Transistor 276-KSC2258ASTU
NPN BJT 300V 100mA 100MHz TO-126 Product overview: KSC2258ASTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2258ASTU can be used for catalog matching and distributor lookup.

NPN BJT 300V 100mA 100MHz TO-126 Product overview: KSC2258ASTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2258ASTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2258ASTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2258ASTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2258ASTU
TRANS NPN 300V 0.1A TO126-3

TRANS NPN 300V 0.1A TO126-3

Supplier's Site
TRANS NPN 300V 0.1A TO-126 - 598-KSC2258ASTU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 300V 0.1A TO-126
598-KSC2258ASTU
TRANS NPN 300V 0.1A TO-126 598-KSC2258ASTU
TRANS NPN 300V 0.1A TO-126

TRANS NPN 300V 0.1A TO-126

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number KSC2258ASTU-ND 070483-KSC2258ASTU 276-KSC2258ASTU KSC2258ASTU 598-KSC2258ASTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2258ASTU 300V 100mA 100MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 300V 0.1A TO-126
Polarity NPN NPN; NPN NPN NPN
Package Type TO-225AA, TO-126-3 SOT3; TO-126-3
IC(max) 100 milliamps 100 milliamps
VCEO 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857CWH6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 45 volts
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
5 suppliers
Bipolar Transistors - 1220656 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details