Bipolar (BJT) Transistor NPN 50V 1A 160MHz 750mW Through Hole TO-92-3
Small Signal Bipolar Transistor, 1A, 50V, NPN, TO-92
TRANS NPN 50V 1A TO92-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSD1616YTA-ND | KSD1616YTA | KSD1616YTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |