onsemi TRANSISTORS - Transistors (BJT) - Single - KSC5030FRTU KSC5030FRTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070502-KSC5030FRTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3PF Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 800V Max Vce (sat): 2V @ 600mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 10 @ 600mA, 5V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070502-KSC5030FRTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3PF Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 800V Max Vce (sat): 2V @ 600mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 10 @ 600mA, 5V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC5030FRTU - 070502-KSC5030FRTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC5030FRTU
070502-KSC5030FRTU
TRANSISTORS - Transistors (BJT) - Single - KSC5030FRTU 070502-KSC5030FRTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070502-KSC5030FRTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3PF Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 800V Max Vce (sat): 2V @ 600mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 10 @ 600mA, 5V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070502-KSC5030FRTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3PF
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 2V @ 600mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 600mA, 5V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Bipolar Transistor
276-KSC5030FRTU
Bipolar Transistor 276-KSC5030FRTU
Bipolar Transistors - BJT NPN Silicon Transistor Product overview: KSC5030FRTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5030FRTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Silicon Transistor Product overview: KSC5030FRTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5030FRTU can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC5030FRTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC5030FRTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC5030FRTU
TRANS NPN 800V 6A TO3PF

TRANS NPN 800V 6A TO3PF

Supplier's Site
Bipolar Transistors - BJT NPN Silicon Transistor - 598-KSC5030FRTU - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT NPN Silicon Transistor
598-KSC5030FRTU
Bipolar Transistors - BJT NPN Silicon Transistor 598-KSC5030FRTU
Bipolar Transistors - BJT NPN Silicon Transistor

Bipolar Transistors - BJT NPN Silicon Transistor

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 070502-KSC5030FRTU 276-KSC5030FRTU KSC5030FRTU 598-KSC5030FRTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC5030FRTU Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT NPN Silicon Transistor
Polarity NPN; NPN NPN NPN
Package Type TO-3; SOT3; TO-3PF
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 800 volts 800 volts 800 volts
VCBO 1100 volts
Unlock Full Specs
to access all available technical data