onsemi Single Bipolar Transistors KSC2859OMTF

Description
Bipolar (BJT) Transistor NPN 30V 500mA 300MHz 150mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 500mA 300MHz 150mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2859OMTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2859OMTF-ND
Single Bipolar Transistors KSC2859OMTF-ND
Bipolar (BJT) Transistor NPN 30V 500mA 300MHz 150mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 30V 500mA 300MHz 150mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 0.5A SOT-23 Bipolar Transistor
276-KSC2859OMTF
30V 0.5A SOT-23 Bipolar Transistor 276-KSC2859OMTF
TRANS NPN 30V 0.5A SOT-23 Product overview: KSC2859OMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2859OMTF can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.5A SOT-23 Product overview: KSC2859OMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2859OMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2859OMTF - 1050933-KSC2859OMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2859OMTF
1050933-KSC2859OMTF
TRANSISTORS - Transistors (BJT) - Single - KSC2859OMTF 1050933-KSC2859OMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050933-KSC2859OMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 70 @ 100mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050933-KSC2859OMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 70 @ 100mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2859OMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2859OMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2859OMTF
TRANS NPN 30V 0.5A SOT23-3

TRANS NPN 30V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSC2859OMTF-ND 276-KSC2859OMTF 1050933-KSC2859OMTF KSC2859OMTF
Product Name Single Bipolar Transistors 30V 0.5A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC2859OMTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
IC(max) 500 milliamps 500 milliamps
VCEO 30 volts 30 volts
VCBO 35 volts
Unlock Full Specs
to access all available technical data