Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: KSC1008YTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC1008YTA can be used for catalog matching and distributor lookup.
NPN Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 120752-KSC1008YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 60V 700mA 50MHz 800mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 60V 700mA 50MHz 800mW Through Hole TO-92-3
TRANS NPN 60V 0.7A TO92-3
TRANS NPN 60V 0.7A TO92-3
TRANSISTOR, BIPOL, NPN, 60V, TO-226AA-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:700mA; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Epitaxial Transistor
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSC1008YTA | KSC1008YTA | 120752-KSC1008YTA | KSC1008YTATB-ND | KSC1008YTA | KSC1008YTA | 31Y2154 | KSC1008YTA |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC1008YTA | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Npn, 60V, To-226Aa-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Ammo Pack | TO-92; TO-92-3 LF | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3 | ||
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | |||||
| fT | 50 MHz |