Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 122813-KSD560YTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 3mA, 3A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 3A, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN - Darlington 100V 5A 1.5W Through Hole TO-220-3
Darlington Transistors NPN Epitaxial Sil Darl Product overview: KSD560YTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-KSD560YTU can be used for catalog matching and distributor lookup.
TRANS NPN DARL 100V 5A TO-220
Darlington Transistors NPN Epitaxial Sil Darl
TRANS NPN DARL 100V 5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 122813-KSD560YTU | KSD560YTU-ND | 2088-KSD560YTU | 598-KSD560YTU | KSD560YTU | KSD560YTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSD560YTU | Single Bipolar Transistors | MOSFET Transistor | TRANS NPN DARL 100V 5A TO-220 | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN; NPN | |||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | Tube | |||
| Packing Method | Tube | Tube; Tube |